Capital Lighting, Inc. F2224/6WAL Mid. Chandeliers-Glass Up 477517

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Walnut Weight: 19.6 Product Name: Six Light Chandelier UPC: 014817318951 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Walnut Weight: 19.6 Product Name: Six Light Chandelier UPC: 014817318951 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2224/6WAL Mid. Chandeliers-Glass Up - 477517 - Capital Lighting, Inc.
Columbus, OH, USA
F2224/6WAL Mid. Chandeliers-Glass Up
477517
F2224/6WAL Mid. Chandeliers-Glass Up 477517
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Walnut Weight: 19.6 Product Name: Six Light Chandelier UPC: 014817318951 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Walnut
Weight: 19.6
Product Name: Six Light Chandelier
UPC: 014817318951
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477517
Product Name F2224/6WAL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details