Capital Lighting, Inc. F2228/6ATS Mid. Chandeliers-Candle 477511

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Tortoise Shell Weight: 12.3 Product Name: Six Light Chandelier UPC: 014817318852 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Tortoise Shell Weight: 12.3 Product Name: Six Light Chandelier UPC: 014817318852 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2228/6ATS Mid. Chandeliers-Candle - 477511 - Capital Lighting, Inc.
Columbus, OH, USA
F2228/6ATS Mid. Chandeliers-Candle
477511
F2228/6ATS Mid. Chandeliers-Candle 477511
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Tortoise Shell Weight: 12.3 Product Name: Six Light Chandelier UPC: 014817318852 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 12.3
Product Name: Six Light Chandelier
UPC: 014817318852
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477511
Product Name F2228/6ATS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details