Capital Lighting, Inc. F2229/8+4ATS Large Chandeliers-Candle 477510

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Tortoise Shell Weight: 28.6 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817318845 Category: Chandeliers Shipped Via: Truck Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Tortoise Shell Weight: 28.6 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817318845 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2229/8+4ATS Large Chandeliers-Candle - 477510 - Capital Lighting, Inc.
Columbus, OH, USA
F2229/8+4ATS Large Chandeliers-Candle
477510
F2229/8+4ATS Large Chandeliers-Candle 477510
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Tortoise Shell Weight: 28.6 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817318845 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 28.6
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817318845
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477510
Product Name F2229/8+4ATS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details