Capital Lighting, Inc. FL6182RW Lamps-Floor Lamps 477504

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 17.25 Product Name: One Light Floor Lamp UPC: 014817312867 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 17.25 Product Name: One Light Floor Lamp UPC: 014817312867 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6182RW Lamps-Floor Lamps - 477504 - Capital Lighting, Inc.
Columbus, OH, USA
FL6182RW Lamps-Floor Lamps
477504
FL6182RW Lamps-Floor Lamps 477504
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 17.25 Product Name: One Light Floor Lamp UPC: 014817312867 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Wood
Weight: 17.25
Product Name: One Light Floor Lamp
UPC: 014817312867
Category: Lamps
Glass: Cream Colored Shantung
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477504
Product Name FL6182RW Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details