Capital Lighting, Inc. B1223NR Bathroom Fixtures-Three Lights 477481

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Natural Rust Product Name: Three Light Bath UPC: 782042674660 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Natural Rust Product Name: Three Light Bath UPC: 782042674660 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1223NR Bathroom Fixtures-Three Lights - 477481 - Capital Lighting, Inc.
Columbus, OH, USA
B1223NR Bathroom Fixtures-Three Lights
477481
B1223NR Bathroom Fixtures-Three Lights 477481
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Natural Rust Product Name: Three Light Bath UPC: 782042674660 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 8.00
Extension: 7
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Natural Rust
Product Name: Three Light Bath
UPC: 782042674660
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477481
Product Name B1223NR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details