Capital Lighting, Inc. B1224NR Bathroom Fixtures-Four Lights 477480

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Natural Rust Product Name: Four Light Bath UPC: 782042674677 Category: Interior Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Natural Rust Product Name: Four Light Bath UPC: 782042674677 Category: Interior Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
B1224NR Bathroom Fixtures-Four Lights - 477480 - Capital Lighting, Inc.
Columbus, OH, USA
B1224NR Bathroom Fixtures-Four Lights
477480
B1224NR Bathroom Fixtures-Four Lights 477480
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Natural Rust Product Name: Four Light Bath UPC: 782042674677 Category: Interior Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.00
Extension: 7
Bulb
Type: Medium Base
Qty: 4
Wattage: 100
Finish: Natural Rust
Product Name: Four Light Bath
UPC: 782042674677
Category: Interior
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477480
Product Name B1224NR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details