Capital Lighting, Inc. B8802HK Sconces-Double Candle 477375

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 21.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hickory Product Name: Two Light Wall Sconce UPC: 782042461840 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 21.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hickory Product Name: Two Light Wall Sconce UPC: 782042461840 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8802HK Sconces-Double Candle - 477375 - Capital Lighting, Inc.
Columbus, OH, USA
B8802HK Sconces-Double Candle
477375
B8802HK Sconces-Double Candle 477375
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 21.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hickory Product Name: Two Light Wall Sconce UPC: 782042461840 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 21.25
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hickory
Product Name: Two Light Wall Sconce
UPC: 782042461840
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477375
Product Name B8802HK Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details