Capital Lighting, Inc. BF1351FBZ Exterior -Wall Mt./Flush 477336

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042675551 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042675551 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BF1351FBZ Exterior -Wall Mt./Flush - 477336 - Capital Lighting, Inc.
Columbus, OH, USA
BF1351FBZ Exterior -Wall Mt./Flush
477336
BF1351FBZ Exterior -Wall Mt./Flush 477336
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042675551 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 4.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Forged Bronze
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042675551
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477336
Product Name BF1351FBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details