Capital Lighting, Inc. C1280SG Flush Mounts-Drum Shades 477326

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Flush UPC: 782042668430 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Flush UPC: 782042668430 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1280SG Flush Mounts-Drum Shades - 477326 - Capital Lighting, Inc.
Columbus, OH, USA
C1280SG Flush Mounts-Drum Shades
477326
C1280SG Flush Mounts-Drum Shades 477326
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Flush UPC: 782042668430 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Gold
Product Name: Two Light Flush
UPC: 782042668430
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477326
Product Name C1280SG Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details