Capital Lighting, Inc. C1230NR Flush Mounts-Bowl Style 477324

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.25 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Flush UPC: 782042674721 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.25 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Flush UPC: 782042674721 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C1230NR Flush Mounts-Bowl Style - 477324 - Capital Lighting, Inc.
Columbus, OH, USA
C1230NR Flush Mounts-Bowl Style
477324
C1230NR Flush Mounts-Bowl Style 477324
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.25 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Flush UPC: 782042674721 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.25
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Flush
UPC: 782042674721
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477324
Product Name C1230NR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details