Capital Lighting, Inc. 87-1650-21 Lamps-Table Lamps 477270

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mojave Crackle Weight: 12
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mojave Crackle Weight: 12

Suppliers

Company
Product
Description
Supplier Links
87-1650-21 Lamps-Table Lamps - 477270 - Capital Lighting, Inc.
Columbus, OH, USA
87-1650-21 Lamps-Table Lamps
477270
87-1650-21 Lamps-Table Lamps 477270
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mojave Crackle Weight: 12

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Mojave Crackle
Weight: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477270
Product Name 87-1650-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details