Capital Lighting, Inc. 9476RW Lamps-Table Lamps 477249

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 8.16 Product Name: One Light Buffet Lamp UPC: 014817312881 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 8.16 Product Name: One Light Buffet Lamp UPC: 014817312881 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9476RW Lamps-Table Lamps - 477249 - Capital Lighting, Inc.
Columbus, OH, USA
9476RW Lamps-Table Lamps
477249
9476RW Lamps-Table Lamps 477249
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 8.16 Product Name: One Light Buffet Lamp UPC: 014817312881 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Wood
Weight: 8.16
Product Name: One Light Buffet Lamp
UPC: 014817312881
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477249
Product Name 9476RW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details