Capital Lighting, Inc. 9478RW Lamps-Table Lamps 477244

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 11.2 Product Name: One Light Table Lamp UPC: 014817312898 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 11.2 Product Name: One Light Table Lamp UPC: 014817312898 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9478RW Lamps-Table Lamps - 477244 - Capital Lighting, Inc.
Columbus, OH, USA
9478RW Lamps-Table Lamps
477244
9478RW Lamps-Table Lamps 477244
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Wood Weight: 11.2 Product Name: One Light Table Lamp UPC: 014817312898 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Wood
Weight: 11.2
Product Name: One Light Table Lamp
UPC: 014817312898
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477244
Product Name 9478RW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details