Capital Lighting, Inc. F1648PC Mid. Chandeliers-Candle 477188

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polish Chrome Product Name: Eight Light Chandelier UPC: 782042667815 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polish Chrome Product Name: Eight Light Chandelier UPC: 782042667815 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1648PC Mid. Chandeliers-Candle - 477188 - Capital Lighting, Inc.
Columbus, OH, USA
F1648PC Mid. Chandeliers-Candle
477188
F1648PC Mid. Chandeliers-Candle 477188
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polish Chrome Product Name: Eight Light Chandelier UPC: 782042667815 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 31.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polish Chrome
Product Name: Eight Light Chandelier
UPC: 782042667815
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477188
Product Name F1648PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details