Capital Lighting, Inc. F1232NR Large Chandeliers-Glass Shade 477175

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 38.25 Bulb Type: Medium Base Qty: 8 Wattage: 60 Finish: Natural Rust Product Name: 16 Light Chandelier UPC: 782042674714 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 38.25 Bulb Type: Medium Base Qty: 8 Wattage: 60 Finish: Natural Rust Product Name: 16 Light Chandelier UPC: 782042674714 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1232NR Large Chandeliers-Glass Shade - 477175 - Capital Lighting, Inc.
Columbus, OH, USA
F1232NR Large Chandeliers-Glass Shade
477175
F1232NR Large Chandeliers-Glass Shade 477175
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 38.25 Bulb Type: Medium Base Qty: 8 Wattage: 60 Finish: Natural Rust Product Name: 16 Light Chandelier UPC: 782042674714 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.75
Height: 38.25
Bulb
Type: Medium Base
Qty: 8
Wattage: 60
Finish: Natural Rust
Product Name: 16 Light Chandelier
UPC: 782042674714
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477175
Product Name F1232NR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details