Capital Lighting, Inc. F1285SG Pendants-Drum Shade 477164

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Gold Product Name: Five Light Chandelier UPC: 782042668478 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Gold Product Name: Five Light Chandelier UPC: 782042668478 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1285SG Pendants-Drum Shade - 477164 - Capital Lighting, Inc.
Columbus, OH, USA
F1285SG Pendants-Drum Shade
477164
F1285SG Pendants-Drum Shade 477164
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Gold Product Name: Five Light Chandelier UPC: 782042668478 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Gold
Product Name: Five Light Chandelier
UPC: 782042668478
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477164
Product Name F1285SG Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details