Capital Lighting, Inc. F1585PC Mid. Chandeliers-Drum Shades 477153

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Polish Chrome Product Name: Five Light Chandelier UPC: 782042667020 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Polish Chrome Product Name: Five Light Chandelier UPC: 782042667020 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1585PC Mid. Chandeliers-Drum Shades - 477153 - Capital Lighting, Inc.
Columbus, OH, USA
F1585PC Mid. Chandeliers-Drum Shades
477153
F1585PC Mid. Chandeliers-Drum Shades 477153
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Polish Chrome Product Name: Five Light Chandelier UPC: 782042667020 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Medium Base
Qty: 5
Wattage: 60
Finish: Polish Chrome
Product Name: Five Light Chandelier
UPC: 782042667020
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477153
Product Name F1585PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details