Capital Lighting, Inc. F1418NR Exterior -Hanging 477135

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Hanging Lantern UPC: 782042672581 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Hanging Lantern UPC: 782042672581 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1418NR Exterior -Hanging - 477135 - Capital Lighting, Inc.
Columbus, OH, USA
F1418NR Exterior -Hanging
477135
F1418NR Exterior -Hanging 477135
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Hanging Lantern UPC: 782042672581 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Hanging Lantern
UPC: 782042672581
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477135
Product Name F1418NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details