Capital Lighting, Inc. F1357FBZ Mini Pendants-Rod 477131

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 61.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Pendant UPC: 782042668041 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 61.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Pendant UPC: 782042668041 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1357FBZ Mini Pendants-Rod - 477131 - Capital Lighting, Inc.
Columbus, OH, USA
F1357FBZ Mini Pendants-Rod
477131
F1357FBZ Mini Pendants-Rod 477131
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 61.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Pendant UPC: 782042668041 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 61.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Pendant
UPC: 782042668041
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477131
Product Name F1357FBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details