PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polish Chrome
Product Name: 12 Light Chandelier
UPC: 782042667822
Category: Interior
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 477099 |
| Product Name | F1649PC Large Chandeliers-Candle |
| Application | Residential |