Capital Lighting, Inc. FF1357FBZ Exterior -Hanging 477078

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 61.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Forged Bronze Product Name: One Light Pendant Fluorescent UPC: 782042675575 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 61.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Forged Bronze Product Name: One Light Pendant Fluorescent UPC: 782042675575 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF1357FBZ Exterior -Hanging - 477078 - Capital Lighting, Inc.
Columbus, OH, USA
FF1357FBZ Exterior -Hanging
477078
FF1357FBZ Exterior -Hanging 477078
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 61.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Forged Bronze Product Name: One Light Pendant Fluorescent UPC: 782042675575 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 61.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Forged Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042675575
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477078
Product Name FF1357FBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details