Capital Lighting, Inc. FF1358FBZ Exterior -Hanging 477049

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Pendant Fluorescent UPC: 782042675582 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Pendant Fluorescent UPC: 782042675582 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FF1358FBZ Exterior -Hanging - 477049 - Capital Lighting, Inc.
Columbus, OH, USA
FF1358FBZ Exterior -Hanging
477049
FF1358FBZ Exterior -Hanging 477049
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Pendant Fluorescent UPC: 782042675582 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 65.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042675582
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477049
Product Name FF1358FBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details