Capital Lighting, Inc. P1414NR Exterior -Post/Pier Head 477037

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Post Lantern UPC: 782042672550 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Post Lantern UPC: 782042672550 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P1414NR Exterior -Post/Pier Head - 477037 - Capital Lighting, Inc.
Columbus, OH, USA
P1414NR Exterior -Post/Pier Head
477037
P1414NR Exterior -Post/Pier Head 477037
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Post Lantern UPC: 782042672550 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Post Lantern
UPC: 782042672550
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477037
Product Name P1414NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details