Capital Lighting, Inc. P2600-20 Fans-Light Kits 476865

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247148035 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247148035 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2600-20 Fans-Light Kits - 476865 - Capital Lighting, Inc.
Columbus, OH, USA
P2600-20 Fans-Light Kits
476865
P2600-20 Fans-Light Kits 476865
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247148035 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247148035
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476865
Product Name P2600-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details