Capital Lighting, Inc. P5184-104 Mini Pendants-Rod 476857

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785247148998 Category: Pendants Mini Pendants Glass: Clear Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785247148998 Category: Pendants Mini Pendants Glass: Clear Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5184-104 Mini Pendants-Rod - 476857 - Capital Lighting, Inc.
Columbus, OH, USA
P5184-104 Mini Pendants-Rod
476857
P5184-104 Mini Pendants-Rod 476857
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785247148998 Category: Pendants Mini Pendants Glass: Clear Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Mini Pendant
UPC: 785247148998
Category: Pendants Mini Pendants
Glass: Clear
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476857
Product Name P5184-104 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details