Capital Lighting, Inc. P5551-31 Exterior -Hanging 476850

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 785247162147 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 785247162147 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5551-31 Exterior -Hanging - 476850 - Capital Lighting, Inc.
Columbus, OH, USA
P5551-31 Exterior -Hanging
476850
P5551-31 Exterior -Hanging 476850
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 785247162147 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul/Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Hanging Lantern
UPC: 785247162147
Category: Outdoor
Glass: Clear Hammered Optic
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476850
Product Name P5551-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details