Capital Lighting, Inc. P2636-20 Fans-Light Kits 476836

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247147748 Category: Ceiling Fans Glass: Frosted Seeded Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247147748 Category: Ceiling Fans Glass: Frosted Seeded Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2636-20 Fans-Light Kits - 476836 - Capital Lighting, Inc.
Columbus, OH, USA
P2636-20 Fans-Light Kits
476836
P2636-20 Fans-Light Kits 476836
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247147748 Category: Ceiling Fans Glass: Frosted Seeded Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247147748
Category: Ceiling Fans
Glass: Frosted Seeded
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476836
Product Name P2636-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details