Capital Lighting, Inc. P5163-09 Mini Pendants-Rod 476824

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247148981 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247148981 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5163-09 Mini Pendants-Rod - 476824 - Capital Lighting, Inc.
Columbus, OH, USA
P5163-09 Mini Pendants-Rod
476824
P5163-09 Mini Pendants-Rod 476824
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247148981 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.25
Length 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247148981
Category: Pendants Mini Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476824
Product Name P5163-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details