Capital Lighting, Inc. V500-2-OB Lamps-Swing Arm-Floor 476691

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.00 Bulb Type: T4 Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.00 Bulb Type: T4 Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
V500-2-OB Lamps-Swing Arm-Floor - 476691 - Capital Lighting, Inc.
Columbus, OH, USA
V500-2-OB Lamps-Swing Arm-Floor
476691
V500-2-OB Lamps-Swing Arm-Floor 476691
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.00 Bulb Type: T4 Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 56.00
Bulb
Type: T4
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476691
Product Name V500-2-OB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details