Capital Lighting, Inc. DI8503C Bathroom Fixtures-Three Lights 476686

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728119051 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728119051 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8503C Bathroom Fixtures-Three Lights - 476686 - Capital Lighting, Inc.
Columbus, OH, USA
DI8503C Bathroom Fixtures-Three Lights
476686
DI8503C Bathroom Fixtures-Three Lights 476686
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728119051 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 611728119051
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476686
Product Name DI8503C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details