Capital Lighting, Inc. DI8502C Bathroom Fixtures-Two Lights 476684

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728118993 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728118993 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8502C Bathroom Fixtures-Two Lights - 476684 - Capital Lighting, Inc.
Columbus, OH, USA
DI8502C Bathroom Fixtures-Two Lights
476684
DI8502C Bathroom Fixtures-Two Lights 476684
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728118993 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 611728118993
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476684
Product Name DI8502C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details