Capital Lighting, Inc. DI8504C Bathroom Fixtures-Four Lights 476683

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728119099 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728119099 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8504C Bathroom Fixtures-Four Lights - 476683 - Capital Lighting, Inc.
Columbus, OH, USA
DI8504C Bathroom Fixtures-Four Lights
476683
DI8504C Bathroom Fixtures-Four Lights 476683
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728119099 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 17
Product Name: Four Light Bath Fixture
UPC: 611728119099
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476683
Product Name DI8504C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details