Capital Lighting, Inc. 2058EBONY Pendants-Bowl Style 476675

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2058EBONY Pendants-Bowl Style - 476675 - Capital Lighting, Inc.
Columbus, OH, USA
2058EBONY Pendants-Bowl Style
476675
2058EBONY Pendants-Bowl Style 476675
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476675
Product Name 2058EBONY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details