PRODUCT DETAILS / SPECS
Height: 12.00
Extension: 19
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 476674 |
| Product Name | WS-704 Lamps-Swing Arm-Wall |
| Application | Residential |