Capital Lighting, Inc. 1351PS Sconces-Single Candle 476667

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1351PS Sconces-Single Candle - 476667 - Capital Lighting, Inc.
Columbus, OH, USA
1351PS Sconces-Single Candle
476667
1351PS Sconces-Single Candle 476667
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Silver
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476667
Product Name 1351PS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details