Capital Lighting, Inc. DH348PN Island/Pool Table-3 Light Bar 476658

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 23 Product Name: Three Light Chandelier UPC: 611728122990 Category: Island Light Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 23 Product Name: Three Light Chandelier UPC: 611728122990 Category: Island Light Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH348PN Island/Pool Table-3 Light Bar - 476658 - Capital Lighting, Inc.
Columbus, OH, USA
DH348PN Island/Pool Table-3 Light Bar
476658
DH348PN Island/Pool Table-3 Light Bar 476658
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 23 Product Name: Three Light Chandelier UPC: 611728122990 Category: Island Light Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 23
Product Name: Three Light Chandelier
UPC: 611728122990
Category: Island Light
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476658
Product Name DH348PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details