Capital Lighting, Inc. CASL1507ML Mini Pendants-Rod 476655

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Malaga Weight: 8 Product Name: One Light Pendant UPC: 611728124581 Category: Mini Pendant Glass: Slender Leaf Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Malaga Weight: 8 Product Name: One Light Pendant UPC: 611728124581 Category: Mini Pendant Glass: Slender Leaf Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CASL1507ML Mini Pendants-Rod - 476655 - Capital Lighting, Inc.
Columbus, OH, USA
CASL1507ML Mini Pendants-Rod
476655
CASL1507ML Mini Pendants-Rod 476655
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Malaga Weight: 8 Product Name: One Light Pendant UPC: 611728124581 Category: Mini Pendant Glass: Slender Leaf Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Malaga
Weight: 8
Product Name: One Light Pendant
UPC: 611728124581
Category: Mini Pendant
Glass: Slender Leaf Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476655
Product Name CASL1507ML Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 572mm(L)
View Details