Capital Lighting, Inc. 2051EBONY Sconces-Pocket 476649

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ebony Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ebony Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2051EBONY Sconces-Pocket - 476649 - Capital Lighting, Inc.
Columbus, OH, USA
2051EBONY Sconces-Pocket
476649
2051EBONY Sconces-Pocket 476649
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ebony Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Ebony
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476649
Product Name 2051EBONY Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details