Capital Lighting, Inc. 2070PL Mid. Chandeliers-Glass Down 476648

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Product Name: Five Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Product Name: Five Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2070PL Mid. Chandeliers-Glass Down - 476648 - Capital Lighting, Inc.
Columbus, OH, USA
2070PL Mid. Chandeliers-Glass Down
476648
2070PL Mid. Chandeliers-Glass Down 476648
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Product Name: Five Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Platinum
Product Name: Five Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476648
Product Name 2070PL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details