Capital Lighting, Inc. 2055EBONY Pendants-Bowl Style 476647

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2055EBONY Pendants-Bowl Style - 476647 - Capital Lighting, Inc.
Columbus, OH, USA
2055EBONY Pendants-Bowl Style
476647
2055EBONY Pendants-Bowl Style 476647
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476647
Product Name 2055EBONY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details