Capital Lighting, Inc. 2075PL Mid. Chandeliers-Glass Up 476642

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2075PL Mid. Chandeliers-Glass Up - 476642 - Capital Lighting, Inc.
Columbus, OH, USA
2075PL Mid. Chandeliers-Glass Up
476642
2075PL Mid. Chandeliers-Glass Up 476642
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 33.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Platinum
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476642
Product Name 2075PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details