Capital Lighting, Inc. 2076PL Mini Pendants-Chain 476640

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
2076PL Mini Pendants-Chain - 476640 - Capital Lighting, Inc.
Columbus, OH, USA
2076PL Mini Pendants-Chain
476640
2076PL Mini Pendants-Chain 476640
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Platinum
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476640
Product Name 2076PL Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details