Capital Lighting, Inc. 2069EBONY Foyer/Hall Lanterns-Open Frame 476638

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 46.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ebony Product Name: Nine Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 46.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ebony Product Name: Nine Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2069EBONY Foyer/Hall Lanterns-Open Frame - 476638 - Capital Lighting, Inc.
Columbus, OH, USA
2069EBONY Foyer/Hall Lanterns-Open Frame
476638
2069EBONY Foyer/Hall Lanterns-Open Frame 476638
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 46.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ebony Product Name: Nine Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Ebony
Product Name: Nine Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476638
Product Name 2069EBONY Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details