Capital Lighting, Inc. 2061EBONY Sconces-Single Candle 476617

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ebony Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ebony Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2061EBONY Sconces-Single Candle - 476617 - Capital Lighting, Inc.
Columbus, OH, USA
2061EBONY Sconces-Single Candle
476617
2061EBONY Sconces-Single Candle 476617
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 22.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ebony Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 22.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Ebony
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476617
Product Name 2061EBONY Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details