Capital Lighting, Inc. 2049PS Bathroom Fixtures-Three Lights 476616

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2049PS Bathroom Fixtures-Three Lights - 476616 - Capital Lighting, Inc.
Columbus, OH, USA
2049PS Bathroom Fixtures-Three Lights
476616
2049PS Bathroom Fixtures-Three Lights 476616
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476616
Product Name 2049PS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details