Capital Lighting, Inc. 2048PS Island/Pool Table-4 Light + 476613

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2048PS Island/Pool Table-4 Light + - 476613 - Capital Lighting, Inc.
Columbus, OH, USA
2048PS Island/Pool Table-4 Light +
476613
2048PS Island/Pool Table-4 Light + 476613
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Silver
Product Name: Four Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476613
Product Name 2048PS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details