Capital Lighting, Inc. 3629-32 Island/Pool Table-Pillar Candle 476570

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Iron Weight: 16 Product Name: Two Lights Island Light UPC: 897821001077 Category: Island Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Iron Weight: 16 Product Name: Two Lights Island Light UPC: 897821001077 Category: Island Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3629-32 Island/Pool Table-Pillar Candle - 476570 - Capital Lighting, Inc.
Columbus, OH, USA
3629-32 Island/Pool Table-Pillar Candle
476570
3629-32 Island/Pool Table-Pillar Candle 476570
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Iron Weight: 16 Product Name: Two Lights Island Light UPC: 897821001077 Category: Island Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Aged Iron
Weight: 16
Product Name: Two Lights Island Light
UPC: 897821001077
Category: Island
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476570
Product Name 3629-32 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details