Capital Lighting, Inc. 4761-60 Sconces-Single Glass 476565

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Length 21.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxide Bronze W/Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 736416316229 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Length 21.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxide Bronze W/Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 736416316229 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4761-60 Sconces-Single Glass - 476565 - Capital Lighting, Inc.
Columbus, OH, USA
4761-60 Sconces-Single Glass
476565
4761-60 Sconces-Single Glass 476565
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Length 21.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxide Bronze W/Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 736416316229 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Length 21.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxide Bronze W/Silver
Weight: 2
Product Name: One Light Wall Sconce
UPC: 736416316229
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476565
Product Name 4761-60 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details