Capital Lighting, Inc. 4783-60 Bathroom Fixtures-Three Lights 476539

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 8.75 Length 8.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxide Bronze W/Silver Weight: 5 Product Name: Three Lights Bath Light UPC: 736416316243 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 8.75 Length 8.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxide Bronze W/Silver Weight: 5 Product Name: Three Lights Bath Light UPC: 736416316243 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4783-60 Bathroom Fixtures-Three Lights - 476539 - Capital Lighting, Inc.
Columbus, OH, USA
4783-60 Bathroom Fixtures-Three Lights
476539
4783-60 Bathroom Fixtures-Three Lights 476539
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 8.75 Length 8.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxide Bronze W/Silver Weight: 5 Product Name: Three Lights Bath Light UPC: 736416316243 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 8.75
Length 8.75
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oxide Bronze W/Silver
Weight: 5
Product Name: Three Lights Bath Light
UPC: 736416316243
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476539
Product Name 4783-60 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details