Capital Lighting, Inc. 9002-89 Exterior -Wall Mount 476517

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Length 6.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Small Dark Sky Wall Outdoor Lamp UPC: 46335911987 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Length 6.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Small Dark Sky Wall Outdoor Lamp UPC: 46335911987 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9002-89 Exterior -Wall Mount - 476517 - Capital Lighting, Inc.
Columbus, OH, USA
9002-89 Exterior -Wall Mount
476517
9002-89 Exterior -Wall Mount 476517
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Length 6.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Small Dark Sky Wall Outdoor Lamp UPC: 46335911987 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.25
Length 6.25
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 3
Product Name: Small Dark Sky Wall Outdoor Lamp
UPC: 46335911987
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476517
Product Name 9002-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details